☰
BD3570FP-E2
BD3570FP-E2
Not For New Designs
Description:  IC REG LINEAR 3.3V 500MA TO252-3
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3570FP-E2 Datasheet
History Price: $3.50000
In Stock: 15200
BD3570FP-E2 vs BD3987FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Output Configuration
Positive
Positive and Negative
Output Type
Fixed
Adjustable
Number of Regulators
1
2
Voltage - Input (Max)
36V
18V
Voltage - Output (Min/Fixed)
3.3V
14V, -6.5V
Voltage - Output (Max)
-
16V, -8.5V
Voltage Dropout (Max)
-
-
Current - Output
500mA
25mA, 50mA
Current - Quiescent (Iq)
30 μA
0.5 mA
Current - Supply (Max)
50 μA
850 μA
PSRR
55dB (120Hz)
-
Control Features
-
-
Protection Features
Over Current, Over Temperature
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
8-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
TO-252
8-SSOP