☰
BD3572FP-E2
BD3572FP-E2
Not For New Designs
Description:  IC REG LIN POS ADJ 500MA TO252-5
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3572FP-E2 Datasheet
History Price: $1.92600
In Stock: 8160
BD3572FP-E2 vs BD3987FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Output Configuration
Positive
Positive and Negative
Output Type
Adjustable
Adjustable
Number of Regulators
1
2
Voltage - Input (Max)
36V
18V
Voltage - Output (Min/Fixed)
2.8V
14V, -6.5V
Voltage - Output (Max)
12V
16V, -8.5V
Voltage Dropout (Max)
0.48V @ 200mA
-
Current - Output
500mA
25mA, 50mA
Current - Quiescent (Iq)
30 μA
0.5 mA
Current - Supply (Max)
50 μA
850 μA
PSRR
55dB (120Hz)
-
Control Features
Enable
-
Protection Features
Over Current, Over Temperature
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
8-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
TO-252-5
8-SSOP