☰
BD37514FS-E2
BD37514FS-E2
Active
Description:  IC AUDIO TONE PROCESSOR 20SSOPA
Manufacturer:  Rohm Semiconductor
History Price: $5.19000
In Stock: 14800
BD37514FS-E2 vs BD37541FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Audio Tone Processor
Audio Tone Processor
Applications
Automotive Audio, Consumer Audio
Automotive Audio, Consumer Audio
Number of Channels
4
5
Interface
I2C
I2C
Voltage - Supply
7V ~ 9.5V
7V ~ 9.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOP (0.213", 5.40mm Width)
32-SOP (0.213", 5.40mm Width)
Supplier Device Package
20-SSOP-A
32-SSOP-A