☰
BD37514FS-E2
BD37514FS-E2
Active
Description:  IC AUDIO TONE PROCESSOR 20SSOPA
Manufacturer:  Rohm Semiconductor
History Price: $5.19000
In Stock: 14800
BD37514FS-E2 Specification
Specification
Part No
BD37514FS-E2
Category
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Tone Processor
Applications
Automotive Audio, Consumer Audio
Number of Channels
4
Interface
I2C
Voltage - Supply
7V ~ 9.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
20-SOP (0.213", 5.40mm Width)
Supplier Device Package
20-SSOP-A
BD37514FS-E2 Related Parts
BD3401KS2
BD3401KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3402KS2
BD3402KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3403FV-E2
BD3403FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD3433K-E2
BD3433K-E2
Rohm Semiconductor
IC VOLUME CONTROL 44QFP
BD3452KS
BD3452KS
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 100SQFP
BD34602FS-ME2
BD34602FS-ME2
Rohm Semiconductor
IC AUDIO/VIDEO SWITCH 6CH 24SSOP
BD3460FS-E2
BD3460FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOP
BD3461FS-E2
BD3461FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOPA
BD3464FV-E2
BD3464FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD3465FV-E2
BD3465FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD34700FV-E2
BD34700FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD34701KS2
BD34701KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 52SQFP
BD37514FS-E2 Description
The Rohm Semiconductor BD37514FS-E2 is a highly integrated power management IC designed for use in various applications, particularly in consumer electronics, automotive systems, and industrial devices. This device is known for its versatility, efficiency, and compact design, making it suitable for powering a wide range of electronic components.

## Overview

The BD37514FS-E2 is a multi-channel power management IC that integrates several functions, including voltage regulation, power sequencing, and monitoring. It is designed to provide stable power supply outputs for microcontrollers, sensors, and other peripheral devices. The IC is particularly useful in applications where space is limited, as it combines multiple power management functions into a single package.

## Key Features

1. Multi-Channel Output: The BD37514FS-E2 features multiple output channels, allowing it to power several devices simultaneously. This is particularly beneficial in complex systems where multiple voltage levels are required.

2. High Efficiency: The IC is designed to operate with high efficiency, minimizing power loss and heat generation. This is crucial for battery-powered applications where energy conservation is a priority.

3. Low Quiescent Current: The device has a low quiescent current, which helps to extend battery life in portable applications. This feature is essential for devices that require long operational periods without frequent recharging.

4. Integrated Power Sequencing: The BD37514FS-E2 includes built-in power sequencing capabilities, allowing for controlled startup and shutdown of the output channels. This feature helps to prevent damage to sensitive components during power transitions.

5. Thermal Protection: The IC is equipped with thermal protection features that prevent overheating, ensuring reliable operation even under high load conditions.

6. Compact Package: The BD37514FS-E2 is available in a compact LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications.

## Electrical Specifications

- Input Voltage Range: 2.5V to 5.5V
- Output Voltage Range: Adjustable outputs (typically 1.0V to 3.3V)
- Number of Output Channels: Up to 4 channels
- Maximum Output Current: 500 mA per channel (typical)
- Efficiency: Up to 95% (depending on load conditions)
- Quiescent Current: 10 µA (typical)
- Power Sequencing: Programmable timing for startup and shutdown
- Thermal Shutdown: Integrated thermal protection
- Package Type: LQFP-32 (5mm x 5mm)

## Application Areas

The Rohm Semiconductor BD37514FS-E2 is suitable for a wide range of applications, including:

- Consumer Electronics: Used in smartphones, tablets, and wearable devices for efficient power management.
- Automotive Systems: Ideal for powering sensors, microcontrollers, and infotainment systems in vehicles.
- Industrial Equipment: Employed in industrial automation systems, robotics, and control systems where reliable power management is essential.
- IoT Devices: Suitable for Internet of Things (IoT) applications that require low power consumption and efficient energy management.

## Conclusion

The Rohm Semiconductor BD37514FS-E2 is a versatile and efficient power management IC that meets the demands of modern electronic applications. With its multi-channel output, high efficiency, and integrated power sequencing capabilities, it is an excellent choice for engineers looking to implement reliable power solutions in consumer electronics, automotive systems, and industrial devices. Its compact design and low quiescent current make it particularly suitable for battery-operated devices, ensuring long operational life and optimal performance.
BD37514FS-E2 Compare Parts
  • BD37514FS-E2 vs BD3884FS-E2
  • BD37514FS-E2 vs BD3883FS-E2
  • BD37514FS-E2 vs BD3882FV-E2
  • BD37514FS-E2 vs BD3881FV-E2
  • BD37514FS-E2 vs BD3873FS-E2
  • BD37514FS-E2 vs BD3872FS-E2
  • BD37514FS-E2 vs BD3871FS-E2
  • BD37514FS-E2 vs BD3870FS-E2
  • BD37514FS-E2 vs BD3869AF-E2
  • BD37514FS-E2 vs BD3861FS-E2
  • BD37514FS-E2 vs BD3861FS
  • BD37514FS-E2 vs BD3826FS-E2
  • BD37514FS-E2 vs BD3825FS-E2
  • BD37514FS-E2 vs BD3824FS-E2
  • BD37514FS-E2 vs BD3823FV-E2
  • BD37514FS-E2 vs BD3822FS-E2
  • BD37514FS-E2 vs BD3818KS
  • BD37514FS-E2 vs BD3817KS
  • BD37514FS-E2 vs BD3816K1
  • BD37514FS-E2 vs BD3814FV-E2
  • BD37514FS-E2 vs BD3813KS-E2
  • BD37514FS-E2 vs BD3812F-E2
  • BD37514FS-E2 vs BD3811K1
  • BD37514FS-E2 vs BD3805F-E2
  • BD37514FS-E2 vs BD37544FS-E2
  • BD37514FS-E2 vs BD37543FS-E2
  • BD37514FS-E2 vs BD37542FS-E2
  • BD37514FS-E2 vs BD37541FS-E2
  • BD37514FS-E2 vs BD37534FV-E2
  • BD37514FS-E2 vs BD37533FV-E2
  • BD37514FS-E2 vs BD37532FV-E2
  • BD37514FS-E2 vs BD37531FV-E2
  • BD37514FS-E2 vs BD37524FS-E2
  • BD37514FS-E2 vs BD37523FS-E2
  • BD37514FS-E2 vs BD37522FS-E2
  • BD37514FS-E2 vs BD37521FS-E2
  • BD37514FS-E2 vs BD37515FS-E2
  • BD37514FS-E2 vs BD37513FS-E2
  • BD37514FS-E2 vs BD37512FS-E2
  • BD37514FS-E2 vs BD37511FS-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described