Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Rohm Semiconductor BD3812F-E2
BD3812F-E2
Active
Audio Special Purpose
Description:
IC AUDIO SIGNAL PROCESSOR 14SOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD3812F-E2 Datasheet
History Price: $4.89000
In Stock: 26680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD3812F-E2 vs BD3873FS-E2
Part No
BD3812F-E2
BD3873FS-E2
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Function
Audio Signal Processor
Audio Signal Processor
Applications
Consumer Audio
Consumer Audio
Number of Channels
2
2
Interface
Serial
SPI
Voltage - Supply
5V ~ 7.3V
4.5V ~ 9.5V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.173", 4.40mm Width)
24-SOP (0.213", 5.40mm Width)
Supplier Device Package
14-SOP
24-SSOP-A