☰
BD3812F-E2
BD3812F-E2
Active
Description:  IC AUDIO SIGNAL PROCESSOR 14SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3812F-E2 Datasheet
History Price: $4.89000
In Stock: 26680
BD3812F-E2 Specification
Specification
Part No
BD3812F-E2
Category
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Signal Processor
Applications
Consumer Audio
Number of Channels
2
Interface
Serial
Voltage - Supply
5V ~ 7.3V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.173", 4.40mm Width)
Supplier Device Package
14-SOP
BD3812F-E2 Related Parts
BD3401KS2
BD3401KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3402KS2
BD3402KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3403FV-E2
BD3403FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD3433K-E2
BD3433K-E2
Rohm Semiconductor
IC VOLUME CONTROL 44QFP
BD3452KS
BD3452KS
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 100SQFP
BD34602FS-ME2
BD34602FS-ME2
Rohm Semiconductor
IC AUDIO/VIDEO SWITCH 6CH 24SSOP
BD3460FS-E2
BD3460FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOP
BD3461FS-E2
BD3461FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOPA
BD3464FV-E2
BD3464FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD3465FV-E2
BD3465FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD34700FV-E2
BD34700FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD34701KS2
BD34701KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 52SQFP
BD3812F-E2 Compare Parts
  • BD3812F-E2 vs BD3884FS-E2
  • BD3812F-E2 vs BD3883FS-E2
  • BD3812F-E2 vs BD3882FV-E2
  • BD3812F-E2 vs BD3881FV-E2
  • BD3812F-E2 vs BD3873FS-E2
  • BD3812F-E2 vs BD3872FS-E2
  • BD3812F-E2 vs BD3871FS-E2
  • BD3812F-E2 vs BD3870FS-E2
  • BD3812F-E2 vs BD3869AF-E2
  • BD3812F-E2 vs BD3861FS-E2
  • BD3812F-E2 vs BD3861FS
  • BD3812F-E2 vs BD3826FS-E2
  • BD3812F-E2 vs BD3825FS-E2
  • BD3812F-E2 vs BD3824FS-E2
  • BD3812F-E2 vs BD3823FV-E2
  • BD3812F-E2 vs BD3822FS-E2
  • BD3812F-E2 vs BD3818KS
  • BD3812F-E2 vs BD3817KS
  • BD3812F-E2 vs BD3816K1
  • BD3812F-E2 vs BD3814FV-E2
  • BD3812F-E2 vs BD3813KS-E2
  • BD3812F-E2 vs BD3811K1
  • BD3812F-E2 vs BD3805F-E2
  • BD3812F-E2 vs BD37544FS-E2
  • BD3812F-E2 vs BD37543FS-E2
  • BD3812F-E2 vs BD37542FS-E2
  • BD3812F-E2 vs BD37541FS-E2
  • BD3812F-E2 vs BD37534FV-E2
  • BD3812F-E2 vs BD37533FV-E2
  • BD3812F-E2 vs BD37532FV-E2
  • BD3812F-E2 vs BD37531FV-E2
  • BD3812F-E2 vs BD37524FS-E2
  • BD3812F-E2 vs BD37523FS-E2
  • BD3812F-E2 vs BD37522FS-E2
  • BD3812F-E2 vs BD37521FS-E2
  • BD3812F-E2 vs BD37515FS-E2
  • BD3812F-E2 vs BD37514FS-E2
  • BD3812F-E2 vs BD37513FS-E2
  • BD3812F-E2 vs BD37512FS-E2
  • BD3812F-E2 vs BD37511FS-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described