Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BD3931FP-E2
BD3931FP-E2
Not For New Designs
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 5V 500MA TO252
Manufacturer:
Rohm Semiconductor
Datasheet:
BD3931FP-E2 Datasheet
History Price: $1.92600
In Stock: 42480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD3931FP-E2 vs BD3987FV-E2
Part No
BD3931FP-E2
BD3987FV-E2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Output Configuration
Positive
Positive and Negative
Output Type
Fixed
Adjustable
Number of Regulators
1
2
Voltage - Input (Max)
25V
18V
Voltage - Output (Min/Fixed)
5V
14V, -6.5V
Voltage - Output (Max)
-
16V, -8.5V
Voltage Dropout (Max)
1.5V @ 200mA
-
Current - Output
500mA
25mA, 50mA
Current - Quiescent (Iq)
30 μA
0.5 mA
Current - Supply (Max)
40 μA
850 μA
PSRR
55dB (120Hz)
-
Control Features
-
-
Protection Features
Over Current, Over Temperature, Over Voltage, Reverse Polarity
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
8-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
TO-252, (D-Pak)
8-SSOP