Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BD3985FV-E2
BD3985FV-E2
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR POS/NEG ADJ 8SSOPB
Manufacturer:
Rohm Semiconductor
Datasheet:
BD3985FV-E2 Datasheet
History Price: Obsolete
In Stock: 15720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD3985FV-E2 vs BD3987FV-E2
Part No
BD3985FV-E2
BD3987FV-E2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Positive and Negative
Positive and Negative
Output Type
Adjustable
Adjustable
Number of Regulators
2
2
Voltage - Input (Max)
18V, -6V
18V
Voltage - Output (Min/Fixed)
?V
14V, -6.5V
Voltage - Output (Max)
16V, -8.5V
16V, -8.5V
Voltage Dropout (Max)
0.35V @ 25mA, 0.45V @ 50mA
-
Current - Output
25mA, 50mA
25mA, 50mA
Current - Quiescent (Iq)
0.5 mA
0.5 mA
Current - Supply (Max)
850 μA
850 μA
PSRR
50dB (120Hz)
-
Control Features
-
-
Protection Features
Over Current, Over Temperature
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-LSSOP (0.173", 4.40mm Width)
8-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SSOP-B
8-SSOP