Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BD3987FV-E2
BD3987FV-E2
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR POS/NEG ADJ 8SSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD3987FV-E2 Datasheet
History Price: Obsolete
In Stock: 18880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD3987FV-E2 vs BD3572HFP-TR
Part No
BD3987FV-E2
BD3572HFP-TR
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Output Configuration
Positive and Negative
Positive
Output Type
Adjustable
Adjustable
Number of Regulators
2
1
Voltage - Input (Max)
18V
36V
Voltage - Output (Min/Fixed)
14V, -6.5V
2.8V
Voltage - Output (Max)
16V, -8.5V
12V
Voltage Dropout (Max)
-
0.48V @ 200mA
Current - Output
25mA, 50mA
500mA
Current - Quiescent (Iq)
0.5 mA
30 μA
Current - Supply (Max)
850 μA
50 μA
PSRR
-
55dB (120Hz)
Control Features
-
Enable
Protection Features
-
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-LSSOP (0.173", 4.40mm Width)
HRP-5 (5 Leads + Tab)
Supplier Device Package
8-SSOP
HRP-5