☰
BD3987FV-E2
BD3987FV-E2
Obsolete
Description:  IC REG LINEAR POS/NEG ADJ 8SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3987FV-E2 Datasheet
History Price: Obsolete
In Stock: 27360
BD3987FV-E2 vs BD37215MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Positive and Negative
Negative
Output Type
Adjustable
Adjustable
Number of Regulators
2
1
Voltage - Input (Max)
18V
-3V
Voltage - Output (Min/Fixed)
14V, -6.5V
-15V
Voltage - Output (Max)
16V, -8.5V
-1V
Voltage Dropout (Max)
-
0.3V @ 1A (Typ)
Current - Output
25mA, 50mA
1A
Current - Quiescent (Iq)
0.5 mA
-
Current - Supply (Max)
850 μA
22.5 μA
PSRR
-
90dB ~ 55dB (1kHz ~ 1MHz)
Control Features
-
Enable, Soft Start
Protection Features
-
Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-LSSOP (0.173", 4.40mm Width)
20-VFQFN Exposed Pad
Supplier Device Package
8-SSOP
VQFN020V4040