☰
BD4211FV-E2
BD4211FV-E2
Obsolete
Description:  IC POWER MANAGEMENT SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD4211FV-E2 Datasheet
History Price: Obsolete
In Stock: 48240
BD4211FV-E2 vs BD4271FP2-CE2
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
-
Positive
Output Type
-
Fixed
Number of Regulators
-
1
Voltage - Input (Max)
-
45V
Voltage - Output (Min/Fixed)
-
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
0.5V @ 300mA
Current - Output
-
550mA
Current - Quiescent (Iq)
-
150 μA
Current - Supply (Max)
-
-
PSRR
-
60dB (120Hz)
Control Features
-
Enable
Protection Features
-
Over Current, Over Temperature, Short Circuit
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Supplier Device Package
-
TO-263-7