☰
BD4211FV-E2
BD4211FV-E2
Obsolete
Description:  IC POWER MANAGEMENT SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD4211FV-E2 Datasheet
History Price: Obsolete
In Stock: 48240
BD4211FV-E2 Specification
Specification
Part No
BD4211FV-E2
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
-
Output Type
-
Number of Regulators
-
Voltage - Input (Max)
-
Voltage - Output (Min/Fixed)
-
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
-
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
-
Control Features
-
Protection Features
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
BD4211FV-E2 Related Parts
BD42540FJ-CE2
BD42540FJ-CE2
Rohm Semiconductor
IC REG LIN POS ADJ 70MA 8-SOP-J
BD4269EFJ-CE2
BD4269EFJ-CE2
Rohm Semiconductor
IC REG LIN POS ADJ 300MA 8HTSOP
BD4269FJ-CE2
BD4269FJ-CE2
Rohm Semiconductor
IC REG LIN POS ADJ 200MA 8-SOP-J
BD4269UEFJ-CE2
BD4269UEFJ-CE2
Rohm Semiconductor
300MA OUTPUT LDO REGULATOR WITH
BD4271EFJ-CE2
BD4271EFJ-CE2
Rohm Semiconductor
550MA OUTPUT LDO REGULATOR WITH
BD4271FP2-CE2
BD4271FP2-CE2
Rohm Semiconductor
IC REG LINEAR 5V 550MA TO263-7
BD4271HFP-CTR
BD4271HFP-CTR
Rohm Semiconductor
IC REG LINEAR 5V 550MA HRP7
BD42754FP2-CE2
BD42754FP2-CE2
Rohm Semiconductor
IC REG LINEAR 5V 500MA TO263-5
BD42754FPJ-CE2
BD42754FPJ-CE2
Rohm Semiconductor
IC REG LINEAR 5V 500MA TO252-J5F
BD4275FP2-CE2
BD4275FP2-CE2
Rohm Semiconductor
IC REG LINEAR 5V 500MA TO263-5F
BD4275FPJ-CE2
BD4275FPJ-CE2
Rohm Semiconductor
IC REG LINEAR 5V 500MA TO252-J5F
BD433M2EFJ-CE2
BD433M2EFJ-CE2
Rohm Semiconductor
IC REG LINEAR 3.3V 200MA 8HTSOP
BD4211FV-E2 Compare Parts
  • BD4211FV-E2 vs BD450U2EFJ-CE2
  • BD4211FV-E2 vs BD450M5WFPJ-CZE2
  • BD4211FV-E2 vs BD450M5WFP2-CZE2
  • BD4211FV-E2 vs BD450M5FP2-CZE2
  • BD4211FV-E2 vs BD450M5FP-CE2
  • BD4211FV-E2 vs BD450M2WFP3-CE2
  • BD4211FV-E2 vs BD450M2WEFJ-CE2
  • BD4211FV-E2 vs BD450M2FP3-CE2
  • BD4211FV-E2 vs BD450M2EFJ-CE2
  • BD4211FV-E2 vs BD433U2WEFJ-CE2
  • BD4211FV-E2 vs BD433U2EFJ-CE2
  • BD4211FV-E2 vs BD433M5WFPJ-CZE2
  • BD4211FV-E2 vs BD433M5WFP2-CZE2
  • BD4211FV-E2 vs BD433M5FP2-CZE2
  • BD4211FV-E2 vs BD433M5FP-CE2
  • BD4211FV-E2 vs BD433M2WFP3-CE2
  • BD4211FV-E2 vs BD433M2WEFJ-CE2
  • BD4211FV-E2 vs BD433M2FP3-CE2
  • BD4211FV-E2 vs BD433M2EFJ-CE2
  • BD4211FV-E2 vs BD4275FPJ-CE2
  • BD4211FV-E2 vs BD4275FP2-CE2
  • BD4211FV-E2 vs BD42754FPJ-CE2
  • BD4211FV-E2 vs BD42754FP2-CE2
  • BD4211FV-E2 vs BD4271HFP-CTR
  • BD4211FV-E2 vs BD4271FP2-CE2
  • BD4211FV-E2 vs BD4271EFJ-CE2
  • BD4211FV-E2 vs BD4269UEFJ-CE2
  • BD4211FV-E2 vs BD4269FJ-CE2
  • BD4211FV-E2 vs BD4269EFJ-CE2
  • BD4211FV-E2 vs BD42540FJ-CE2
  • BD4211FV-E2 vs BD4210EKN-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.