Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BD4211FV-E2
BD4211FV-E2
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC POWER MANAGEMENT SSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD4211FV-E2 Datasheet
History Price: Obsolete
In Stock: 48240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD4211FV-E2 vs BD4271HFP-CTR
Part No
BD4211FV-E2
BD4271HFP-CTR
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
-
Positive
Output Type
-
Fixed
Number of Regulators
-
1
Voltage - Input (Max)
-
45V
Voltage - Output (Min/Fixed)
-
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
0.5V @ 300mA
Current - Output
-
550mA
Current - Quiescent (Iq)
-
150 μA
Current - Supply (Max)
-
-
PSRR
-
60dB (120Hz)
Control Features
-
Enable
Protection Features
-
Over Current, Over Temperature, Short Circuit
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
HRP-7 (7 Leads + Tab)
Supplier Device Package
-
HRP7