Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BD4271FP2-CE2
BD4271FP2-CE2
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 5V 550MA TO263-7
Manufacturer:
Rohm Semiconductor
Datasheet:
BD4271FP2-CE2 Datasheet
History Price: $4.07000
In Stock: 44380
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD4271FP2-CE2 vs BD4211FV-E2
Part No
BD4271FP2-CE2
BD4211FV-E2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
-
Output Type
Fixed
-
Number of Regulators
1
-
Voltage - Input (Max)
45V
-
Voltage - Output (Min/Fixed)
5V
-
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 300mA
-
Current - Output
550mA
-
Current - Quiescent (Iq)
150 μA
-
Current - Supply (Max)
-
-
PSRR
60dB (120Hz)
-
Control Features
Enable
-
Protection Features
Over Current, Over Temperature, Short Circuit
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
-
Supplier Device Package
TO-263-7
-