☰
BD4271HFP-CTR
BD4271HFP-CTR
Active
Description:  IC REG LINEAR 5V 550MA HRP7
Manufacturer:  Rohm Semiconductor
History Price: $2.83000
In Stock: 80
BD4271HFP-CTR vs BD4211FV-E2
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
-
Output Type
Fixed
-
Number of Regulators
1
-
Voltage - Input (Max)
45V
-
Voltage - Output (Min/Fixed)
5V
-
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 300mA
-
Current - Output
550mA
-
Current - Quiescent (Iq)
150 μA
-
Current - Supply (Max)
-
-
PSRR
60dB (120Hz)
-
Control Features
Enable
-
Protection Features
Over Current, Over Temperature, Short Circuit
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
HRP-7 (7 Leads + Tab)
-
Supplier Device Package
HRP7
-