☰
BD57016GWL-E2
BD57016GWL-E2
Obsolete
Description:  WIRELESS POWER RECEIVER IC. BD5
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 47280
BD57016GWL-E2 vs BD57015GWL-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Applications
Wireless Power Receiver
Wireless Power Receiver
Current - Supply
44mA, 27mA
44mA, 27mA
Voltage - Supply
20V
0V ~ 17.4V
Operating Temperature
-25℃ ~ 85℃
-30℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-UFBGA, CSPBGA
63-UFBGA, WLCSP
Supplier Device Package
UCSP50L4C
UCSP50L4C