Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Rohm Semiconductor BD57015GWL-E2
BD57015GWL-E2
Not For New Designs
PMIC - Power Management - Specialized
Description:
IC WIRELESS PWR REC UCSP50L4C
Manufacturer:
Rohm Semiconductor
Datasheet:
BD57015GWL-E2 Datasheet
History Price: $10.64000
In Stock: 4160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD57015GWL-E2 Specification
Specification
Part No
BD57015GWL-E2
Category
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Wireless Power Receiver
Current - Supply
44mA, 27mA
Voltage - Supply
0V ~ 17.4V
Operating Temperature
-30℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
63-UFBGA, WLCSP
Supplier Device Package
UCSP50L4C
BD57015GWL-E2 PDF Datasheet
BD57015GWL-E2 Datasheet
Click and Download: BD57015GWL-E2 Datasheet
BD57015GWL-E2 Compare Parts
BD57015GWL-E2 vs BD57020MWV-E2
BD57015GWL-E2 vs BD57016GWL-E2
BD57015GWL-E2 vs BD57011GWL-E2
BD57015GWL-E2 vs BD57011AGWL-E2
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!