Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Rohm Semiconductor BD6020GU-E2
BD6020GU-E2
Obsolete
PMIC - LED Drivers
Description:
IC PWR SUPPLY CCD CAMERA 40VCSP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6020GU-E2 Datasheet
History Price: Obsolete
In Stock: 30400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6020GU-E2 vs BD6081GU-E2
Part No
BD6020GU-E2
BD6081GU-E2
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
-
DC DC Regulator
Topology
-
Switched Capacitor (Charge Pump)
Internal Switch(s)
-
Yes
Number of Outputs
-
12
Voltage - Supply (Min)
-
2.7V
Voltage - Supply (Max)
-
5.5V
Voltage - Output
-
-
Current - Output / Channel
-
32mA
Frequency
-
1MHz
Dimming
-
-
Applications
-
Backlight
Operating Temperature
-
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
49-VFBGA, CSPBGA
Supplier Device Package
-
VCSP85H3