☰
BD6081GU-E2
BD6081GU-E2
Obsolete
Description:  IC LED DRVR RGLTR 32MA VCSP85H3
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6081GU-E2 Datasheet
History Price: Obsolete
In Stock: 47840
BD6081GU-E2 Specification
Specification
Part No
BD6081GU-E2
Category
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Number of Outputs
12
Voltage - Supply (Min)
2.7V
Voltage - Supply (Max)
5.5V
Voltage - Output
-
Current - Output / Channel
32mA
Frequency
1MHz
Dimming
-
Applications
Backlight
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
49-VFBGA, CSPBGA
Supplier Device Package
VCSP85H3
BD6081GU-E2 PDF Datasheet
BD6081GU-E2 Related Parts
BD6061GUT-E2
BD6061GUT-E2
Rohm Semiconductor
IC LED DRVR RGLTR 270MA VCSP60N1
BD6062GU-E2
BD6062GU-E2
Rohm Semiconductor
IC LED DRIVER LIN 800MA VCSP85H2
BD6066EKN-E2
BD6066EKN-E2
Rohm Semiconductor
IC LED DRV CTRL PWM 30MA HQFN28V
BD6066GU-E2
BD6066GU-E2
Rohm Semiconductor
IC LED DRIVER CTRLR DIM VCSP85H2
BD6067GU-E2
BD6067GU-E2
Rohm Semiconductor
IC LED DRVR RGLTR PWM VCSP85H1
BD6069GUT-E2
BD6069GUT-E2
Rohm Semiconductor
IC LED DRVR RGLTR 270MA VCSP60N1
BD6071HFN-TR
BD6071HFN-TR
Rohm Semiconductor
IC LED DRVR RGLTR PWM 35MA 8HSON
BD6072HFN-TR
BD6072HFN-TR
Rohm Semiconductor
IC LED DRVR RGLTR PWM 35MA 8HSON
BD6081GVW-E2
BD6081GVW-E2
Rohm Semiconductor
IC LED DRV RGLTR VBGA063W050
BD6085GUL-E2
BD6085GUL-E2
Rohm Semiconductor
IC LED DRVR RGLTR 30MA VCSP50L3
BD60910GU-E2
BD60910GU-E2
Rohm Semiconductor
IC LED DRVR RGLTR PWM 24VCSP
BD60A00NUX-TR
BD60A00NUX-TR
Rohm Semiconductor
IC LED DRV RGLTR PWM 8VSON
BD6081GU-E2 Compare Parts
  • BD6081GU-E2 vs BD65B60GWL-E2
  • BD6081GU-E2 vs BD6592MUV-E2
  • BD6081GU-E2 vs BD6590MUV-E2
  • BD6081GU-E2 vs BD6586MUV-E2
  • BD6081GU-E2 vs BD6583MUV-E2
  • BD6081GU-E2 vs BD6583MUV-AE2
  • BD6081GU-E2 vs BD6581GU-E2
  • BD6081GU-E2 vs BD6164GUT-E2
  • BD6081GU-E2 vs BD6155FVM-TR
  • BD6081GU-E2 vs BD6150MUV-E2
  • BD6081GU-E2 vs BD6142AMUV-E2
  • BD6081GU-E2 vs BD60A60NUX-TR
  • BD6081GU-E2 vs BD60A00NUX-TR
  • BD6081GU-E2 vs BD60910GU-E2
  • BD6081GU-E2 vs BD6085GUL-E2
  • BD6081GU-E2 vs BD6081GVW-E2
  • BD6081GU-E2 vs BD6072HFN-TR
  • BD6081GU-E2 vs BD6071HFN-TR
  • BD6081GU-E2 vs BD6069GUT-E2
  • BD6081GU-E2 vs BD6067GU-E2
  • BD6081GU-E2 vs BD6066GU-E2
  • BD6081GU-E2 vs BD6066EKN-E2
  • BD6081GU-E2 vs BD6062GU-E2
  • BD6081GU-E2 vs BD6061GUT-E2
  • BD6081GU-E2 vs BD6095GUL-E2
  • BD6081GU-E2 vs BD6088GUL-E2
  • BD6081GU-E2 vs BD6083GUL-E2
  • BD6081GU-E2 vs BD6028GU-E2
  • BD6081GU-E2 vs BD6025GU-E2
  • BD6081GU-E2 vs BD6023AGU-E2
  • BD6081GU-E2 vs BD6020GU-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!