☰
BD60223FP-E2
BD60223FP-E2
Active
Description:  36V STEPPER MOTOR DRIVER:BD602
Manufacturer:  Rohm Semiconductor
History Price: $3.50000
In Stock: 35080
BD60223FP-E2 vs BD6974FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Speed
Output Configuration
Pre-Driver - Half Bridge (4)
Pre-Driver - Half Bridge (2)
Interface
On/Off
PWM
Technology
DMOS
Power MOSFET
Step Resolution
1, 1/2, 1/4, 1/16
-
Applications
Printer
Fan Controller
Current - Output
1.5A
-
Voltage - Supply
8V ~ 28V
4.3V ~ 17V
Voltage - Load
-
-
Operating Temperature
-25 ℃ ~ 85 ℃
-40 ℃ ~ 100 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
25-HSOP
16-SSOP-B