☰
BD6974FV-E2
BD6974FV-E2
Not For New Designs
Description:  IC MOTOR DRIVER 4.3V-17V 16SSOPB
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6974FV-E2 Datasheet
History Price: $0.90000
In Stock: 6320
BD6974FV-E2 Specification
Specification
Part No
BD6974FV-E2
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushless DC (BLDC)
Function
Controller - Speed
Output Configuration
Pre-Driver - Half Bridge (2)
Interface
PWM
Technology
Power MOSFET
Step Resolution
-
Applications
Fan Controller
Current - Output
-
Voltage - Supply
4.3V ~ 17V
Voltage - Load
-
Operating Temperature
-40 ℃ ~ 100 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SSOP-B
BD6974FV-E2 Related Parts
BD60203EFV-E2
BD60203EFV-E2
Rohm Semiconductor
2CH H-BRIDGE MOTOR DRIVER FOR DC
BD60223FP-E2
BD60223FP-E2
Rohm Semiconductor
36V STEPPER MOTOR DRIVER:BD602
BD61241FV-GE2
BD61241FV-GE2
Rohm Semiconductor
IC MOTOR DRIVER 5.5V-16V 16SSOPB
BD61243FV-GE2
BD61243FV-GE2
Rohm Semiconductor
IC MOTOR DRIVER 5.5V-16V 14SSOPB
BD61245EFV-E2
BD61245EFV-E2
Rohm Semiconductor
IC MOTOR DRIVER HTSSOP-B16
BD61246EFV-E2
BD61246EFV-E2
Rohm Semiconductor
MULTIFUNCTION SINGLE-PHASE FULL-
BD61247NUX-E2
BD61247NUX-E2
Rohm Semiconductor
MULTIFUNCTION SINGLE-PHASE FULL-
BD61248NUX-E2
BD61248NUX-E2
Rohm Semiconductor
MULTIFUNCTION SINGLE-PHASE FULL-
BD61250MUV-E2
BD61250MUV-E2
Rohm Semiconductor
IC MOTOR DRIVER 4.5V-36V 24VQFN
BD61251FV-E2
BD61251FV-E2
Rohm Semiconductor
MULTIFUNCTION SINGLE-PHASE FULL-
BD62011AFS-E2
BD62011AFS-E2
Rohm Semiconductor
IC MOTOR DRIVER 10V-18V 24SSOPA
BD62011FS-E2
BD62011FS-E2
Rohm Semiconductor
IC MOTOR DRIVER 10V-18V 24SSOPA
BD6974FV-E2 Compare Parts
  • BD6974FV-E2 vs BD6994FV-GE2
  • BD6974FV-E2 vs BD6989FVM-TR
  • BD6974FV-E2 vs BD69830FV-GE2
  • BD6974FV-E2 vs BD6982FVM-GTR
  • BD6974FV-E2 vs BD6981FVM-GTR
  • BD6974FV-E2 vs BD6975FV-GE2
  • BD6974FV-E2 vs BD69740FV-GE2
  • BD6974FV-E2 vs BD6973FV-E2
  • BD6974FV-E2 vs BD69730FV-GE2
  • BD6974FV-E2 vs BD6971FV-E2
  • BD6974FV-E2 vs BD6971FS-E2
  • BD6974FV-E2 vs BD6968FVM-TR
  • BD6974FV-E2 vs BD6967FVM-TR
  • BD6974FV-E2 vs BD6966NUX-GE2
  • BD6974FV-E2 vs BD6965NUX-TR
  • BD6974FV-E2 vs BD6964FVM-TR
  • BD6974FV-E2 vs BD6964FVM-GTR
  • BD6974FV-E2 vs BD6964F-GE2
  • BD6974FV-E2 vs BD6964F-E2
  • BD6974FV-E2 vs BD6962FVM-TR
  • BD6974FV-E2 vs BD6962FVM-GTR
  • BD6974FV-E2 vs BD6961F-E2
  • BD6974FV-E2 vs BD6941FM-E2
  • BD6974FV-E2 vs BD6923FV-E2
  • BD6974FV-E2 vs BD6922FV-E2
  • BD6974FV-E2 vs BD69060GFT-TL
  • BD6974FV-E2 vs BD6889GU-E2
  • BD6974FV-E2 vs BD68888MUV-E2
  • BD6974FV-E2 vs BD68888AEKV-E2
  • BD6974FV-E2 vs BD6874GSW-E2
  • BD6974FV-E2 vs BD6873KN-E2
  • BD6974FV-E2 vs BD68720EFV-E2
  • BD6974FV-E2 vs BD68715EFV-E2
  • BD6974FV-E2 vs BD68710EFV-E2
  • BD6974FV-E2 vs BD68620EFV-E2
  • BD6974FV-E2 vs BD68610EFV-E2
  • BD6974FV-E2 vs BD6794EFV-E2
  • BD6974FV-E2 vs BD6792FM-E2
  • BD6974FV-E2 vs BD67929EFV-E2
  • BD6974FV-E2 vs BD67891MUV-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci