Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Rohm Semiconductor BD6030GLS-E2
BD6030GLS-E2
Obsolete
PMIC - Power Management - Specialized
Description:
IC POWER SUPPLY CAMERA VCSP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6030GLS-E2 Datasheet
History Price: Obsolete
In Stock: 19760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6030GLS-E2 vs BD6046GUL-E2
Part No
BD6030GLS-E2
BD6046GUL-E2
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Applications
-
USB Overvoltage Protection Controller
Current - Supply
-
35μA
Voltage - Supply
-
2.2V ~ 28V
Operating Temperature
-
-40℃ ~ 85℃
Mounting Type
-
Surface Mount
Package / Case
-
13-UFBGA, CSPBGA
Supplier Device Package
-
13-VCSP50L2 (2.5x2.5)