Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Rohm Semiconductor BD6046GUL-E2
BD6046GUL-E2
Active
PMIC - Power Management - Specialized
Description:
IC CHARGE PROTECTION 13-VCSP50L2
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6046GUL-E2 Datasheet
History Price: $1.96200
In Stock: 49120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6046GUL-E2 Specification
Specification
Part No
BD6046GUL-E2
Category
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
USB Overvoltage Protection Controller
Current - Supply
35μA
Voltage - Supply
2.2V ~ 28V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
13-UFBGA, CSPBGA
Supplier Device Package
13-VCSP50L2 (2.5x2.5)
BD6046GUL-E2 Related Parts
BD6042GUL-E2
Rohm Semiconductor
IC CHARGE PROTECTION 9-VCSP50L1
BD6044GUL-E2
Rohm Semiconductor
IC CHARGE PROTECTION 9-VCSP50L1
BD6047AGUL-E2
Rohm Semiconductor
BD6047AGUL PROTECTS THE DEVICES
BD6171KV-E2
Rohm Semiconductor
TFT POWER MANAGEMENT IC
BD6524HFV-TR
Rohm Semiconductor
IC PWR MANAGEMENT SWITCH HVSOF6
BD6015GU-E2
Rohm Semiconductor
IC POWER SUPPLY CAMERA VCSP
BD6030GLS-E2
Rohm Semiconductor
IC POWER SUPPLY CAMERA VCSP
BD6058GU-E2
Rohm Semiconductor
IC POWER MANAGEMENT VCSP
BD6059EKN-E2
Rohm Semiconductor
IC POWER MANAGEMENT HQFN
BD6120ACH-3BW
Rohm Semiconductor
IC POWER MANAGEMENT
BD6524HFV-BZGTR
Rohm Semiconductor
IC PWR MANAGEMENT SWITCH HVSOF6
BD6524HFV-BZTR
Rohm Semiconductor
IC PWR MANAGEMENT SWITCH HVSOF6
BD6046GUL-E2 Compare Parts
BD6046GUL-E2 vs BD6171KV-E2
BD6046GUL-E2 vs BD6047AGUL-E2
BD6046GUL-E2 vs BD6044GUL-E2
BD6046GUL-E2 vs BD6042GUL-E2
BD6046GUL-E2 vs BD6524HFV-BZTR
BD6046GUL-E2 vs BD6524HFV-BZGTR
BD6046GUL-E2 vs BD6120ACH-3BW
BD6046GUL-E2 vs BD6059EKN-E2
BD6046GUL-E2 vs BD6058GU-E2
BD6046GUL-E2 vs BD6030GLS-E2
BD6046GUL-E2 vs BD6015GU-E2
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable