Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Rohm Semiconductor BD6046GUL-E2
BD6046GUL-E2
Active
PMIC - Power Management - Specialized
Description:
IC CHARGE PROTECTION 13-VCSP50L2
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6046GUL-E2 Datasheet
History Price: $1.96200
In Stock: 49120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6046GUL-E2 vs BD6030GLS-E2
Part No
BD6046GUL-E2
BD6030GLS-E2
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Applications
USB Overvoltage Protection Controller
-
Current - Supply
35μA
-
Voltage - Supply
2.2V ~ 28V
-
Operating Temperature
-40℃ ~ 85℃
-
Mounting Type
Surface Mount
-
Package / Case
13-UFBGA, CSPBGA
-
Supplier Device Package
13-VCSP50L2 (2.5x2.5)
-