☰
BD6046GUL-E2
BD6046GUL-E2
Active
Description:  IC CHARGE PROTECTION 13-VCSP50L2
Manufacturer:  Rohm Semiconductor
History Price: $1.96200
In Stock: 14360
BD6046GUL-E2 vs BD6044GUL-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Applications
USB Overvoltage Protection Controller
Overvoltage Protection Controller
Current - Supply
35μA
45μA
Voltage - Supply
2.2V ~ 28V
2.2V ~ 34V
Operating Temperature
-40℃ ~ 85℃
-35℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
13-UFBGA, CSPBGA
9-UFBGA, WLCSP
Supplier Device Package
13-VCSP50L2 (2.5x2.5)
9-VCSP50L1 (1.6x1.6)