Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Rohm Semiconductor BD6066EKN-E2
BD6066EKN-E2
Not For New Designs
PMIC - LED Drivers
Description:
IC LED DRV CTRL PWM 30MA HQFN28V
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6066EKN-E2 Datasheet
History Price: $7.99000
In Stock: 39120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6066EKN-E2 vs BD65B60GWL-E2
Part No
BD6066EKN-E2
BD65B60GWL-E2
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Type
DC DC Controller
DC DC Regulator
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
No
Yes
Number of Outputs
4
2
Voltage - Supply (Min)
2.7V
2.7V
Voltage - Supply (Max)
22V
5.5V
Voltage - Output
40.5V
28.5V
Current - Output / Channel
30mA
25mA
Frequency
1MHz
600kHz, 1.1MHz
Dimming
PWM
PWM
Applications
Backlight
Backlight
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFQFN Exposed Pad
12-UFBGA, CSPBGA
Supplier Device Package
HQFN28V
12-UCSP50L1 (1.4x1.8)