☰
BD6066EKN-E2
BD6066EKN-E2
Not For New Designs
Description:  IC LED DRV CTRL PWM 30MA HQFN28V
Manufacturer:  Rohm Semiconductor
History Price: $7.99000
In Stock: 39120
BD6066EKN-E2 Specification
Specification
Part No
BD6066EKN-E2
Category
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Controller
Topology
Step-Up (Boost)
Internal Switch(s)
No
Number of Outputs
4
Voltage - Supply (Min)
2.7V
Voltage - Supply (Max)
22V
Voltage - Output
40.5V
Current - Output / Channel
30mA
Frequency
1MHz
Dimming
PWM
Applications
Backlight
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
28-VFQFN Exposed Pad
Supplier Device Package
HQFN28V
BD6066EKN-E2 PDF Datasheet
BD6066EKN-E2 Related Parts
BD6061GUT-E2
BD6061GUT-E2
Rohm Semiconductor
IC LED DRVR RGLTR 270MA VCSP60N1
BD6062GU-E2
BD6062GU-E2
Rohm Semiconductor
IC LED DRIVER LIN 800MA VCSP85H2
BD6066GU-E2
BD6066GU-E2
Rohm Semiconductor
IC LED DRIVER CTRLR DIM VCSP85H2
BD6067GU-E2
BD6067GU-E2
Rohm Semiconductor
IC LED DRVR RGLTR PWM VCSP85H1
BD6069GUT-E2
BD6069GUT-E2
Rohm Semiconductor
IC LED DRVR RGLTR 270MA VCSP60N1
BD6071HFN-TR
BD6071HFN-TR
Rohm Semiconductor
IC LED DRVR RGLTR PWM 35MA 8HSON
BD6072HFN-TR
BD6072HFN-TR
Rohm Semiconductor
IC LED DRVR RGLTR PWM 35MA 8HSON
BD6081GU-E2
BD6081GU-E2
Rohm Semiconductor
IC LED DRVR RGLTR 32MA VCSP85H3
BD6081GVW-E2
BD6081GVW-E2
Rohm Semiconductor
IC LED DRV RGLTR VBGA063W050
BD6085GUL-E2
BD6085GUL-E2
Rohm Semiconductor
IC LED DRVR RGLTR 30MA VCSP50L3
BD60910GU-E2
BD60910GU-E2
Rohm Semiconductor
IC LED DRVR RGLTR PWM 24VCSP
BD60A00NUX-TR
BD60A00NUX-TR
Rohm Semiconductor
IC LED DRV RGLTR PWM 8VSON
BD6066EKN-E2 Compare Parts
  • BD6066EKN-E2 vs BD65B60GWL-E2
  • BD6066EKN-E2 vs BD6592MUV-E2
  • BD6066EKN-E2 vs BD6590MUV-E2
  • BD6066EKN-E2 vs BD6586MUV-E2
  • BD6066EKN-E2 vs BD6583MUV-E2
  • BD6066EKN-E2 vs BD6583MUV-AE2
  • BD6066EKN-E2 vs BD6581GU-E2
  • BD6066EKN-E2 vs BD6164GUT-E2
  • BD6066EKN-E2 vs BD6155FVM-TR
  • BD6066EKN-E2 vs BD6150MUV-E2
  • BD6066EKN-E2 vs BD6142AMUV-E2
  • BD6066EKN-E2 vs BD60A60NUX-TR
  • BD6066EKN-E2 vs BD60A00NUX-TR
  • BD6066EKN-E2 vs BD60910GU-E2
  • BD6066EKN-E2 vs BD6085GUL-E2
  • BD6066EKN-E2 vs BD6081GVW-E2
  • BD6066EKN-E2 vs BD6081GU-E2
  • BD6066EKN-E2 vs BD6072HFN-TR
  • BD6066EKN-E2 vs BD6071HFN-TR
  • BD6066EKN-E2 vs BD6069GUT-E2
  • BD6066EKN-E2 vs BD6067GU-E2
  • BD6066EKN-E2 vs BD6066GU-E2
  • BD6066EKN-E2 vs BD6062GU-E2
  • BD6066EKN-E2 vs BD6061GUT-E2
  • BD6066EKN-E2 vs BD6095GUL-E2
  • BD6066EKN-E2 vs BD6088GUL-E2
  • BD6066EKN-E2 vs BD6083GUL-E2
  • BD6066EKN-E2 vs BD6028GU-E2
  • BD6066EKN-E2 vs BD6025GU-E2
  • BD6066EKN-E2 vs BD6023AGU-E2
  • BD6066EKN-E2 vs BD6020GU-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!