☰
BD6081GU-E2
BD6081GU-E2
Obsolete
Description:  IC LED DRVR RGLTR 32MA VCSP85H3
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6081GU-E2 Datasheet
History Price: Obsolete
In Stock: 25020
BD6081GU-E2 vs BD6062GU-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
Linear
Topology
Switched Capacitor (Charge Pump)
-
Internal Switch(s)
Yes
Yes
Number of Outputs
12
1
Voltage - Supply (Min)
2.7V
2.7V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
-
5.4V
Current - Output / Channel
32mA
800mA (Flash)
Frequency
1MHz
600kHz
Dimming
-
-
Applications
Backlight
Camera Flash
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
49-VFBGA, CSPBGA
23-VFBGA, CSPBGA
Supplier Device Package
VCSP85H3
23-VCSP8H2 (2.7x2.7)