☰
BD6081GU-E2
BD6081GU-E2
Obsolete
Description:  IC LED DRVR RGLTR 32MA VCSP85H3
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6081GU-E2 Datasheet
History Price: Obsolete
In Stock: 25020
BD6081GU-E2 vs BD60910GU-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Type
DC DC Regulator
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
12
1
Voltage - Supply (Min)
2.7V
2.7V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
-
-
Current - Output / Channel
32mA
25.6mA
Frequency
1MHz
1MHz
Dimming
-
PWM
Applications
Backlight
Backlight
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
49-VFBGA, CSPBGA
24-VFBGA, CSPBGA
Supplier Device Package
VCSP85H3
VCSP85H3