☰
BD61246EFV-E2
BD61246EFV-E2
Active
Description:  MULTIFUNCTION SINGLE-PHASE FULL-
Manufacturer:  Rohm Semiconductor
History Price: $2.36000
In Stock: 44600
BD61246EFV-E2 vs BD6974FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Speed
Output Configuration
Half Bridge (2)
Pre-Driver - Half Bridge (2)
Interface
PWM
PWM
Technology
DMOS
Power MOSFET
Step Resolution
-
-
Applications
General Purpose
Fan Controller
Current - Output
1.8A
-
Voltage - Supply
4V ~ 16V
4.3V ~ 17V
Voltage - Load
18V
-
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 100 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VSSOP (0.173", 4.40mm Width) Exposed Pad
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
HTSSOP-B16
16-SSOP-B