☰
BD61247NUX-E2
BD61247NUX-E2
Active
Description:  MULTIFUNCTION SINGLE-PHASE FULL-
Manufacturer:  Rohm Semiconductor
History Price: $1.10000
In Stock: 20060
BD61247NUX-E2 vs BD6792FM-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (2)
Half Bridge (3)
Interface
PWM
Parallel
Technology
DMOS
-
Step Resolution
-
-
Applications
Fan Motor Driver
General Purpose
Current - Output
200mA
2A
Voltage - Supply
4.5V ~ 16V
18V ~ 30V
Voltage - Load
18V
-
Operating Temperature
-40 ℃ ~ 105 ℃
-25 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-UFDFN Exposed Pad
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
VSON010X3030
28-HSOP-M