☰
BD6792FM-E2
BD6792FM-E2
Obsolete
Description:  IC MOTOR DRIVER 18V-30V 28HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6792FM-E2 Datasheet
History Price: Obsolete
In Stock: 15960
BD6792FM-E2 Specification
Specification
Part No
BD6792FM-E2
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Interface
Parallel
Technology
-
Step Resolution
-
Applications
General Purpose
Current - Output
2A
Voltage - Supply
18V ~ 30V
Voltage - Load
-
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
28-HSOP-M
BD6792FM-E2 Related Parts
BD60203EFV-E2
BD60203EFV-E2
Rohm Semiconductor
2CH H-BRIDGE MOTOR DRIVER FOR DC
BD60223FP-E2
BD60223FP-E2
Rohm Semiconductor
36V STEPPER MOTOR DRIVER:BD602
BD61241FV-GE2
BD61241FV-GE2
Rohm Semiconductor
IC MOTOR DRIVER 5.5V-16V 16SSOPB
BD61243FV-GE2
BD61243FV-GE2
Rohm Semiconductor
IC MOTOR DRIVER 5.5V-16V 14SSOPB
BD61245EFV-E2
BD61245EFV-E2
Rohm Semiconductor
IC MOTOR DRIVER HTSSOP-B16
BD61246EFV-E2
BD61246EFV-E2
Rohm Semiconductor
MULTIFUNCTION SINGLE-PHASE FULL-
BD61247NUX-E2
BD61247NUX-E2
Rohm Semiconductor
MULTIFUNCTION SINGLE-PHASE FULL-
BD61248NUX-E2
BD61248NUX-E2
Rohm Semiconductor
MULTIFUNCTION SINGLE-PHASE FULL-
BD61250MUV-E2
BD61250MUV-E2
Rohm Semiconductor
IC MOTOR DRIVER 4.5V-36V 24VQFN
BD61251FV-E2
BD61251FV-E2
Rohm Semiconductor
MULTIFUNCTION SINGLE-PHASE FULL-
BD62011AFS-E2
BD62011AFS-E2
Rohm Semiconductor
IC MOTOR DRIVER 10V-18V 24SSOPA
BD62011FS-E2
BD62011FS-E2
Rohm Semiconductor
IC MOTOR DRIVER 10V-18V 24SSOPA
BD6792FM-E2 Description
The Rohm Semiconductor BD6792FM-E2 is a highly integrated, high-performance motor driver IC designed for driving brushless DC (BLDC) motors and stepper motors in various applications. This device is particularly suitable for applications in consumer electronics, industrial automation, and automotive systems, where efficient motor control is essential. Below is a detailed overview of its specifications, features, and applications.

## Overview

The BD6792FM-E2 is designed to provide precise control of motor speed and direction while ensuring high efficiency and low power consumption. It incorporates advanced control algorithms and protection features, making it a reliable choice for driving motors in a variety of environments.

## Key Specifications

1. Operating Voltage:
- The BD6792FM-E2 operates within a voltage range of 4.5V to 28V, allowing it to be used in a wide range of applications.

2. Output Current:
- The device can deliver a continuous output current of up to 1.5A, with a peak output current capability of 2.5A, making it suitable for driving small to medium-sized motors.

3. Control Method:
- The IC supports PWM (Pulse Width Modulation) control for speed regulation, enabling smooth motor operation and efficient power usage.

4. Motor Types Supported:
- Designed for driving both brushless DC motors and stepper motors, providing versatility for different applications.

5. Protection Features:
- Integrated protection features include overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring safe operation and preventing damage to the device and connected motors.

6. Interface:
- The BD6792FM-E2 features a simple control interface, allowing for easy integration with microcontrollers and other control systems.

7. Package Type:
- The device is available in a compact HTSOP-B28 package, which helps save board space and simplifies thermal management.

8. Operating Temperature Range:
- The operating temperature range is from -40°C to +85°C, making it suitable for use in harsh environments.

## Features

- High Efficiency: The BD6792FM-E2 is designed to minimize power loss during operation, which is critical for battery-powered applications and energy-sensitive designs.

- Compact Design: The small package size allows for easy integration into compact electronic devices, making it ideal for applications where space is limited.

- Flexible Control Options: The device supports various control methods, including speed control via PWM and direction control, providing flexibility for different motor control strategies.

- Robust Protection Mechanisms: The built-in protection features enhance the reliability of the motor driver, ensuring that it can operate safely under various conditions.

- Low Noise Operation: The design of the BD6792FM-E2 minimizes electrical noise, which is important for applications where electromagnetic interference (EMI) must be controlled.

## Applications

The Rohm Semiconductor BD6792FM-E2 is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as fans, printers, and home appliances where efficient motor control is required.

- Industrial Automation: Ideal for driving motors in robotics, conveyor systems, and other automated machinery.

- Automotive Systems: Can be used in automotive applications for controlling motors in power windows, seat adjustments, and HVAC systems.

- Medical Devices: Suitable for applications in medical equipment where precise motor control is essential for operation.

## Conclusion

The Rohm Semiconductor BD6792FM-E2 is a versatile and efficient motor driver IC that offers high performance and reliability for a variety of applications. Its combination of advanced control features, robust protection mechanisms, and compact design makes it an excellent choice for engineers and designers looking to implement effective motor control solutions in their systems. With its wide operating voltage range and support for different motor types, the BD6792FM-E2 is well-suited for modern electronic designs across various industries.
BD6792FM-E2 Compare Parts
  • BD6792FM-E2 vs BD6994FV-GE2
  • BD6792FM-E2 vs BD6989FVM-TR
  • BD6792FM-E2 vs BD69830FV-GE2
  • BD6792FM-E2 vs BD6982FVM-GTR
  • BD6792FM-E2 vs BD6981FVM-GTR
  • BD6792FM-E2 vs BD6975FV-GE2
  • BD6792FM-E2 vs BD6974FV-E2
  • BD6792FM-E2 vs BD69740FV-GE2
  • BD6792FM-E2 vs BD6973FV-E2
  • BD6792FM-E2 vs BD69730FV-GE2
  • BD6792FM-E2 vs BD6971FV-E2
  • BD6792FM-E2 vs BD6971FS-E2
  • BD6792FM-E2 vs BD6968FVM-TR
  • BD6792FM-E2 vs BD6967FVM-TR
  • BD6792FM-E2 vs BD6966NUX-GE2
  • BD6792FM-E2 vs BD6965NUX-TR
  • BD6792FM-E2 vs BD6964FVM-TR
  • BD6792FM-E2 vs BD6964FVM-GTR
  • BD6792FM-E2 vs BD6964F-GE2
  • BD6792FM-E2 vs BD6964F-E2
  • BD6792FM-E2 vs BD6962FVM-TR
  • BD6792FM-E2 vs BD6962FVM-GTR
  • BD6792FM-E2 vs BD6961F-E2
  • BD6792FM-E2 vs BD6941FM-E2
  • BD6792FM-E2 vs BD6923FV-E2
  • BD6792FM-E2 vs BD6922FV-E2
  • BD6792FM-E2 vs BD69060GFT-TL
  • BD6792FM-E2 vs BD6889GU-E2
  • BD6792FM-E2 vs BD68888MUV-E2
  • BD6792FM-E2 vs BD68888AEKV-E2
  • BD6792FM-E2 vs BD6874GSW-E2
  • BD6792FM-E2 vs BD6873KN-E2
  • BD6792FM-E2 vs BD68720EFV-E2
  • BD6792FM-E2 vs BD68715EFV-E2
  • BD6792FM-E2 vs BD68710EFV-E2
  • BD6792FM-E2 vs BD68620EFV-E2
  • BD6792FM-E2 vs BD68610EFV-E2
  • BD6792FM-E2 vs BD6794EFV-E2
  • BD6792FM-E2 vs BD67929EFV-E2
  • BD6792FM-E2 vs BD67891MUV-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci