☰
BD6210F-E2
BD6210F-E2
Active
Description:  IC MOTOR DRIVER 3V-5.5V 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6210F-E2 Datasheet
History Price: $2.58000
In Stock: 27960
BD6210F-E2 vs BD6989FVM-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
On/Off
PWM
Technology
Power MOSFET
Bi-CMOS
Step Resolution
-
-
Applications
Media Player
Fan Motor Driver
Current - Output
500mA
700mA
Voltage - Supply
3V ~ 5.5V
2.9V ~ 8V
Voltage - Load
3V ~ 5.5V
2.9V ~ 8V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
8-VSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-SOP
8-MSOP