☰
BD6210F-E2
BD6210F-E2
Active
Description:  IC MOTOR DRIVER 3V-5.5V 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6210F-E2 Datasheet
History Price: $2.58000
In Stock: 5520
BD6210F-E2 Specification
Specification
Part No
BD6210F-E2
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Interface
On/Off
Technology
Power MOSFET
Step Resolution
-
Applications
Media Player
Current - Output
500mA
Voltage - Supply
3V ~ 5.5V
Voltage - Load
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
BD6210F-E2 Related Parts
BD60203EFV-E2
BD60203EFV-E2
Rohm Semiconductor
2CH H-BRIDGE MOTOR DRIVER FOR DC
BD60223FP-E2
BD60223FP-E2
Rohm Semiconductor
36V STEPPER MOTOR DRIVER:BD602
BD61241FV-GE2
BD61241FV-GE2
Rohm Semiconductor
IC MOTOR DRIVER 5.5V-16V 16SSOPB
BD61243FV-GE2
BD61243FV-GE2
Rohm Semiconductor
IC MOTOR DRIVER 5.5V-16V 14SSOPB
BD61245EFV-E2
BD61245EFV-E2
Rohm Semiconductor
IC MOTOR DRIVER HTSSOP-B16
BD61246EFV-E2
BD61246EFV-E2
Rohm Semiconductor
MULTIFUNCTION SINGLE-PHASE FULL-
BD61247NUX-E2
BD61247NUX-E2
Rohm Semiconductor
MULTIFUNCTION SINGLE-PHASE FULL-
BD61248NUX-E2
BD61248NUX-E2
Rohm Semiconductor
MULTIFUNCTION SINGLE-PHASE FULL-
BD61250MUV-E2
BD61250MUV-E2
Rohm Semiconductor
IC MOTOR DRIVER 4.5V-36V 24VQFN
BD61251FV-E2
BD61251FV-E2
Rohm Semiconductor
MULTIFUNCTION SINGLE-PHASE FULL-
BD62011AFS-E2
BD62011AFS-E2
Rohm Semiconductor
IC MOTOR DRIVER 10V-18V 24SSOPA
BD62011FS-E2
BD62011FS-E2
Rohm Semiconductor
IC MOTOR DRIVER 10V-18V 24SSOPA
BD6210F-E2 Description
The Rohm Semiconductor BD6210F-E2 is a highly integrated motor driver IC designed for driving DC motors and stepper motors in various applications, including robotics, automotive, and consumer electronics. This device is particularly known for its efficiency, compact size, and versatility, making it suitable for a wide range of motor control applications.

## Key Features

1. Dual H-Bridge Configuration: The BD6210F-E2 features a dual H-bridge configuration, allowing it to control two DC motors or one stepper motor simultaneously. This configuration provides flexibility in motor control applications.

2. Wide Operating Voltage Range: The device operates over a wide voltage range, typically from 2.5V to 15V, making it suitable for battery-powered applications as well as those powered by standard power supplies.

3. High Output Current: The BD6210F-E2 can deliver a continuous output current of up to 1.5A per channel, with a peak current capability of up to 2.5A. This makes it capable of driving larger motors without the need for additional external components.

4. Built-in Protection Features: The IC includes several protection features such as thermal shutdown, overcurrent protection, and under-voltage lockout. These features help to ensure reliable operation and protect the device from damage under fault conditions.

5. PWM Control: The BD6210F-E2 supports Pulse Width Modulation (PWM) control, allowing for precise speed control of the motors. This feature is essential for applications requiring variable speed operation.

6. Compact Package: The device is available in a compact HTSOP-B28 package, which helps save space on the PCB and is ideal for applications where board real estate is limited.

## Specifications

- Supply Voltage (VCC): 2.5V to 15V
- Output Current (IO): 1.5A (continuous), 2.5A (peak)
- Logic Input Voltage (VIH): 2.0V (minimum for high level)
- Logic Input Voltage (VIL): 0.8V (maximum for low level)
- Operating Temperature Range: -40°C to +85°C
- Thermal Resistance (θJA): 50°C/W (typical)
- Control Method: PWM control for speed regulation
- Protection Features: Thermal shutdown, overcurrent protection, under-voltage lockout
- Package Type: HTSOP-B28

## Applications

The BD6210F-E2 is suitable for a variety of applications, including:

- Robotics: For driving motors in robotic arms, wheels, and other moving parts.
- Automotive: Used in applications such as power windows, seat adjustments, and other motor-driven components.
- Consumer Electronics: Ideal for devices like printers, scanners, and small appliances that require motor control.
- Industrial Equipment: Can be used in conveyor systems, automated machinery, and other industrial applications.

## Conclusion

The Rohm Semiconductor BD6210F-E2 is a versatile and efficient motor driver IC that offers a range of features suitable for various applications. Its dual H-bridge configuration, wide operating voltage range, and built-in protection mechanisms make it an excellent choice for designers looking to implement reliable motor control solutions in their projects. With its compact size and robust performance, the BD6210F-E2 stands out as a reliable component in the field of motor drivers.
BD6210F-E2 Compare Parts
  • BD6210F-E2 vs BD6994FV-GE2
  • BD6210F-E2 vs BD6989FVM-TR
  • BD6210F-E2 vs BD69830FV-GE2
  • BD6210F-E2 vs BD6982FVM-GTR
  • BD6210F-E2 vs BD6981FVM-GTR
  • BD6210F-E2 vs BD6975FV-GE2
  • BD6210F-E2 vs BD6974FV-E2
  • BD6210F-E2 vs BD69740FV-GE2
  • BD6210F-E2 vs BD6973FV-E2
  • BD6210F-E2 vs BD69730FV-GE2
  • BD6210F-E2 vs BD6971FV-E2
  • BD6210F-E2 vs BD6971FS-E2
  • BD6210F-E2 vs BD6968FVM-TR
  • BD6210F-E2 vs BD6967FVM-TR
  • BD6210F-E2 vs BD6966NUX-GE2
  • BD6210F-E2 vs BD6965NUX-TR
  • BD6210F-E2 vs BD6964FVM-TR
  • BD6210F-E2 vs BD6964FVM-GTR
  • BD6210F-E2 vs BD6964F-GE2
  • BD6210F-E2 vs BD6964F-E2
  • BD6210F-E2 vs BD6962FVM-TR
  • BD6210F-E2 vs BD6962FVM-GTR
  • BD6210F-E2 vs BD6961F-E2
  • BD6210F-E2 vs BD6941FM-E2
  • BD6210F-E2 vs BD6923FV-E2
  • BD6210F-E2 vs BD6922FV-E2
  • BD6210F-E2 vs BD69060GFT-TL
  • BD6210F-E2 vs BD6889GU-E2
  • BD6210F-E2 vs BD68888MUV-E2
  • BD6210F-E2 vs BD68888AEKV-E2
  • BD6210F-E2 vs BD6874GSW-E2
  • BD6210F-E2 vs BD6873KN-E2
  • BD6210F-E2 vs BD68720EFV-E2
  • BD6210F-E2 vs BD68715EFV-E2
  • BD6210F-E2 vs BD68710EFV-E2
  • BD6210F-E2 vs BD68620EFV-E2
  • BD6210F-E2 vs BD68610EFV-E2
  • BD6210F-E2 vs BD6794EFV-E2
  • BD6210F-E2 vs BD6792FM-E2
  • BD6210F-E2 vs BD67929EFV-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 90 customer reviews from all over the world
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you