☰
BD6220F-E2
BD6220F-E2
Active
Description:  IC HALF BRIDGE DRIVER 500MA 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6220F-E2 Datasheet
History Price: $2.85000
In Stock: 7120
BD6220F-E2 vs BD6884GUW-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Half Bridge (2)
Half Bridge (4)
Applications
DC Motors, General Purpose
DC Motors, General Purpose
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
Power MOSFET
-
Rds On (Typ)
1.5Ohm
1.5Ohm
Current - Output / Channel
500mA
500mA
Current - Peak Output
-
-
Voltage - Supply
6V ~ 15V
2.5V ~ 5.5V
Voltage - Load
6V ~ 15V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 150 ℃ (TJ)
Features
-
-
Fault Protection
Current Limiting, Over Temperature, Over Voltage, UVLO
Over Temperature, UVLO
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
35-VFBGA
Supplier Device Package
8-SOP
VBGA035W040