Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD63130AFM-E2
BD63130AFM-E2
Active
PMIC - Motor Drivers, Controllers
Description:
H-BRIDGE MOTOR DRIVER FOR DC BRU
Manufacturer:
Rohm Semiconductor
Datasheet:
BD63130AFM-E2 Datasheet
History Price: $5.66000
In Stock: 32640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD63130AFM-E2 vs BD6974FV-E2
Part No
BD63130AFM-E2
BD6974FV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver
Controller - Speed
Output Configuration
Pre-Driver - Half Bridge (2)
Pre-Driver - Half Bridge (2)
Interface
On/Off
PWM
Technology
DMOS
Power MOSFET
Step Resolution
-
-
Applications
Printer
Fan Controller
Current - Output
3A
-
Voltage - Supply
8V ~ 46.2V
4.3V ~ 17V
Voltage - Load
-
-
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 100 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
36-HSOP-M
16-SSOP-B