☰
BD63150AFM-E2
BD63150AFM-E2
Active
Description:  BUILT-IN CHANNEL H-BRIDGE MOTOR
Manufacturer:  Rohm Semiconductor
History Price: $4.10000
In Stock: 25760
BD63150AFM-E2 vs BD6792FM-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (2)
Half Bridge (3)
Interface
On/Off
Parallel
Technology
DMOS
-
Step Resolution
-
-
Applications
Printer
General Purpose
Current - Output
5A
2A
Voltage - Supply
8V ~ 46.2V
18V ~ 30V
Voltage - Load
-
-
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
36-HSOP-M
28-HSOP-M