☰
BD6393FP-E2
BD6393FP-E2
Active
Description:  IC MTR DRV BIPOLAR 16-28V 25HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6393FP-E2 Datasheet
History Price: $6.64000
In Stock: 42320
BD6393FP-E2 vs BD6967FVM-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (2)
Interface
Parallel
PWM
Technology
DMOS
Power MOSFET
Step Resolution
1, 1/2, 1/4
-
Applications
General Purpose
Fan Motor Driver
Current - Output
800mA
800mA
Voltage - Supply
16V ~ 28V
3.3V ~ 14V
Voltage - Load
16V ~ 28V
3.3V ~ 14V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
10-VFSOP, 10-MSOP (0.110", 2.80mm Width)
Supplier Device Package
25-HSOP
10-MSOP