☰
BD6967FVM-TR
BD6967FVM-TR
Active
Description:  IC MOTOR DRIVER 3.3V-14V 10MSOP
Manufacturer:  Rohm Semiconductor
History Price: $0.63000
In Stock: 21280
BD6967FVM-TR Specification
Specification
Part No
BD6967FVM-TR
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Interface
PWM
Technology
Power MOSFET
Step Resolution
-
Applications
Fan Motor Driver
Current - Output
800mA
Voltage - Supply
3.3V ~ 14V
Voltage - Load
3.3V ~ 14V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
10-VFSOP, 10-MSOP (0.110", 2.80mm Width)
Supplier Device Package
10-MSOP
BD6967FVM-TR Related Parts
BD60203EFV-E2
BD60203EFV-E2
Rohm Semiconductor
2CH H-BRIDGE MOTOR DRIVER FOR DC
BD60223FP-E2
BD60223FP-E2
Rohm Semiconductor
36V STEPPER MOTOR DRIVER:BD602
BD61241FV-GE2
BD61241FV-GE2
Rohm Semiconductor
IC MOTOR DRIVER 5.5V-16V 16SSOPB
BD61243FV-GE2
BD61243FV-GE2
Rohm Semiconductor
IC MOTOR DRIVER 5.5V-16V 14SSOPB
BD61245EFV-E2
BD61245EFV-E2
Rohm Semiconductor
IC MOTOR DRIVER HTSSOP-B16
BD61246EFV-E2
BD61246EFV-E2
Rohm Semiconductor
MULTIFUNCTION SINGLE-PHASE FULL-
BD61247NUX-E2
BD61247NUX-E2
Rohm Semiconductor
MULTIFUNCTION SINGLE-PHASE FULL-
BD61248NUX-E2
BD61248NUX-E2
Rohm Semiconductor
MULTIFUNCTION SINGLE-PHASE FULL-
BD61250MUV-E2
BD61250MUV-E2
Rohm Semiconductor
IC MOTOR DRIVER 4.5V-36V 24VQFN
BD61251FV-E2
BD61251FV-E2
Rohm Semiconductor
MULTIFUNCTION SINGLE-PHASE FULL-
BD62011AFS-E2
BD62011AFS-E2
Rohm Semiconductor
IC MOTOR DRIVER 10V-18V 24SSOPA
BD62011FS-E2
BD62011FS-E2
Rohm Semiconductor
IC MOTOR DRIVER 10V-18V 24SSOPA
BD6967FVM-TR Description
The Rohm Semiconductor BD6967FVM-TR is a highly integrated power management IC designed for various applications, particularly in the realm of consumer electronics and industrial devices. This device is part of Rohm%27s extensive portfolio of semiconductor solutions, known for their reliability, efficiency, and advanced features. Below is a detailed overview of the BD6967FVM-TR, including its specifications, features, and typical applications.

## Overview

The BD6967FVM-TR is a DC-DC converter that provides a highly efficient power supply solution. It is designed to deliver stable output voltage and current, making it suitable for powering microcontrollers, sensors, and other peripheral devices in various electronic systems. The device is particularly noted for its low quiescent current and high efficiency, which are essential for battery-operated applications.

## Specifications

1. Input Voltage Range:
- Operating Voltage: 2.5V to 5.5V
- This wide input voltage range allows the BD6967FVM-TR to be used in various battery-powered applications.

2. Output Voltage:
- Adjustable Output Voltage: 1.2V to 5.0V
- The output voltage can be set using external resistors, providing flexibility for different applications.

3. Output Current:
- Maximum Output Current: 1A
- This capability makes the device suitable for powering a range of components, from low-power sensors to more demanding loads.

4. Efficiency:
- High Efficiency: Up to 95%
- The high efficiency minimizes power loss and heat generation, which is crucial for maintaining performance in compact designs.

5. Quiescent Current:
- Low Quiescent Current: Typically 1.5µA
- This feature is particularly beneficial for battery-operated devices, extending battery life.

6. Switching Frequency:
- Fixed Switching Frequency: 1.2MHz
- The fixed frequency operation helps in reducing the size of external components, such as inductors and capacitors.

7. Protection Features:
- Overcurrent Protection (OCP): Prevents damage to the device and connected components in case of excessive current.
- Thermal Shutdown (TSD): Automatically shuts down the device in case of overheating, ensuring safe operation.
- Short-Circuit Protection: Protects the device from damage due to short circuits.

8. Package Type:
- Package: VQFN (Very Thin Quad Flat No-lead) 16-pin
- Dimensions: 3mm x 3mm, allowing for compact designs and efficient use of PCB space.

9. Operating Temperature Range:
- -40°C to +85°C
- This wide temperature range ensures reliable operation in various environmental conditions.

## Features

- High Integration: The BD6967FVM-TR integrates multiple functions into a single chip, reducing the need for external components and simplifying the design process.
- Low Ripple Voltage: The device provides low output ripple voltage, which is essential for sensitive applications such as audio and RF circuits.
- Flexible Configuration: The adjustable output voltage feature allows designers to tailor the power supply to meet specific application requirements.
- Compact Design: The small package size and high integration level make it ideal for space-constrained applications.

## Applications

The Rohm Semiconductor BD6967FVM-TR is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as smartphones, tablets, and portable media players for efficient power management.
- Industrial Equipment: Ideal for powering sensors, actuators, and control circuits in industrial automation systems.
- Battery-Powered Devices: Perfect for applications requiring low power consumption and extended battery life, such as wearable devices and IoT sensors.
- Automotive Applications: Can be used in automotive electronics for powering various control modules and sensors.

## Conclusion

The Rohm Semiconductor BD6967FVM-TR is a versatile and efficient power management IC that meets the demands of modern electronic applications. With its wide input voltage range, adjustable output voltage, high efficiency, and robust protection features, it is an excellent choice for engineers and designers looking to implement reliable power solutions in their projects. Whether in consumer electronics, industrial automation, or battery-powered devices, the BD6967FVM-TR provides the performance and flexibility needed for today%27s advanced applications.
BD6967FVM-TR Compare Parts
  • BD6967FVM-TR vs BD6994FV-GE2
  • BD6967FVM-TR vs BD6989FVM-TR
  • BD6967FVM-TR vs BD69830FV-GE2
  • BD6967FVM-TR vs BD6982FVM-GTR
  • BD6967FVM-TR vs BD6981FVM-GTR
  • BD6967FVM-TR vs BD6975FV-GE2
  • BD6967FVM-TR vs BD6974FV-E2
  • BD6967FVM-TR vs BD69740FV-GE2
  • BD6967FVM-TR vs BD6973FV-E2
  • BD6967FVM-TR vs BD69730FV-GE2
  • BD6967FVM-TR vs BD6971FV-E2
  • BD6967FVM-TR vs BD6971FS-E2
  • BD6967FVM-TR vs BD6968FVM-TR
  • BD6967FVM-TR vs BD6966NUX-GE2
  • BD6967FVM-TR vs BD6965NUX-TR
  • BD6967FVM-TR vs BD6964FVM-TR
  • BD6967FVM-TR vs BD6964FVM-GTR
  • BD6967FVM-TR vs BD6964F-GE2
  • BD6967FVM-TR vs BD6964F-E2
  • BD6967FVM-TR vs BD6962FVM-TR
  • BD6967FVM-TR vs BD6962FVM-GTR
  • BD6967FVM-TR vs BD6961F-E2
  • BD6967FVM-TR vs BD6941FM-E2
  • BD6967FVM-TR vs BD6923FV-E2
  • BD6967FVM-TR vs BD6922FV-E2
  • BD6967FVM-TR vs BD69060GFT-TL
  • BD6967FVM-TR vs BD6889GU-E2
  • BD6967FVM-TR vs BD68888MUV-E2
  • BD6967FVM-TR vs BD68888AEKV-E2
  • BD6967FVM-TR vs BD6874GSW-E2
  • BD6967FVM-TR vs BD6873KN-E2
  • BD6967FVM-TR vs BD68720EFV-E2
  • BD6967FVM-TR vs BD68715EFV-E2
  • BD6967FVM-TR vs BD68710EFV-E2
  • BD6967FVM-TR vs BD68620EFV-E2
  • BD6967FVM-TR vs BD68610EFV-E2
  • BD6967FVM-TR vs BD6794EFV-E2
  • BD6967FVM-TR vs BD6792FM-E2
  • BD6967FVM-TR vs BD67929EFV-E2
  • BD6967FVM-TR vs BD67891MUV-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci