☰
BD65491FV-E2
BD65491FV-E2
Active
Description:  IC MOTOR DRVR 2.5V-5.5V 16SSOPB
Manufacturer:  Rohm Semiconductor
History Price: $6.24000
In Stock: 16640
BD65491FV-E2 vs BD6967FVM-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
PWM
PWM
Technology
DMOS
Power MOSFET
Step Resolution
-
-
Applications
Camera
Fan Motor Driver
Current - Output
1.2A
800mA
Voltage - Supply
2.5V ~ 5.5V
3.3V ~ 14V
Voltage - Load
1.8V ~ 16V
3.3V ~ 14V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
10-VFSOP, 10-MSOP (0.110", 2.80mm Width)
Supplier Device Package
16-SSOP-B
10-MSOP