☰
BD6709FS-E2
BD6709FS-E2
Obsolete
Description:  IC MOTOR DRIVER SMD SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6709FS-E2 Datasheet
History Price: Obsolete
In Stock: 13440
BD6709FS-E2 vs BD6967FVM-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (2)
Interface
-
PWM
Technology
-
Power MOSFET
Step Resolution
-
-
Applications
-
Fan Motor Driver
Current - Output
-
800mA
Voltage - Supply
-
3.3V ~ 14V
Voltage - Load
-
3.3V ~ 14V
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
10-VFSOP, 10-MSOP (0.110", 2.80mm Width)
Supplier Device Package
-
10-MSOP