☰
BD6709NFS-E2
BD6709NFS-E2
Obsolete
Description:  IC MOTOR DRIVER SMD SSOP
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 42800
BD6709NFS-E2 vs BD6792FM-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
-
Brushed DC
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (3)
Interface
-
Parallel
Technology
-
-
Step Resolution
-
-
Applications
-
General Purpose
Current - Output
-
2A
Voltage - Supply
-
18V ~ 30V
Voltage - Load
-
-
Operating Temperature
-
-25 ℃ ~ 75 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
-
28-HSOP-M