☰
BD6775EFV-E2
BD6775EFV-E2
Not For New Designs
Description:  IC MTR DRV BIPLR 4.5-6V 24HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $1.25400
In Stock: 48320
BD6775EFV-E2 vs BD6967FVM-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (2)
Interface
Parallel
PWM
Technology
DMOS
Power MOSFET
Step Resolution
-
-
Applications
General Purpose
Fan Motor Driver
Current - Output
500mA
800mA
Voltage - Supply
4.5V ~ 6V
3.3V ~ 14V
Voltage - Load
10V ~ 37V
3.3V ~ 14V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
10-VFSOP, 10-MSOP (0.110", 2.80mm Width)
Supplier Device Package
24-HTSSOP-B
10-MSOP