☰
BD67891MUV-E2
BD67891MUV-E2
Active
Description:  FOR 3-PHASE DC BRUSHLESS MOTOR L
Manufacturer:  Rohm Semiconductor
History Price: $2.93000
In Stock: 41440
BD67891MUV-E2 vs BD6974FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
Multiphase
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Speed
Output Configuration
Half Bridge (3)
Pre-Driver - Half Bridge (2)
Interface
-
PWM
Technology
NMOS, PMOS
Power MOSFET
Step Resolution
-
-
Applications
General Purpose
Fan Controller
Current - Output
50mA
-
Voltage - Supply
2.3V ~ 5.5V
4.3V ~ 17V
Voltage - Load
20V ~ 40V
-
Operating Temperature
-25 ℃ ~ 85 ℃
-40 ℃ ~ 100 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
VQFN032V5050
16-SSOP-B