☰
BD6792FM-E2
BD6792FM-E2
Obsolete
Description:  IC MOTOR DRIVER 18V-30V 28HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6792FM-E2 Datasheet
History Price: Obsolete
In Stock: 27680
BD6792FM-E2 vs BD68888AEKV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (8)
Interface
Parallel
Logic
Technology
-
DMOS
Step Resolution
-
1, 1/2, 1/4
Applications
General Purpose
Camera, Printer
Current - Output
2A
1.5A
Voltage - Supply
18V ~ 30V
8V ~ 28V
Voltage - Load
-
-
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
48-VFQFP Exposed Pad
Supplier Device Package
28-HSOP-M
48-HTQFP (7x7)