BD6884GUW-E2
BD6884GUW-E2
Obsolete
Description:  IC HALF BRIDGE DRVR VBGA035W040
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 26800
BD6884GUW-E2 vs BD6221HFP-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Output Configuration
Half Bridge (4)
Half Bridge (2)
Applications
DC Motors, General Purpose
DC Motors, General Purpose
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
-
Power MOSFET
Rds On (Typ)
1.5Ohm
1.5Ohm
Current - Output / Channel
500mA
1A
Current - Peak Output
-
-
Voltage - Supply
2.5V ~ 5.5V
6V ~ 15V
Voltage - Load
2.5V ~ 5.5V
6V ~ 15V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Fault Protection
Over Temperature, UVLO
Current Limiting, Over Temperature, Over Voltage, UVLO
Mounting Type
Surface Mount
Surface Mount
Package / Case
35-VFBGA
HRP-7 (7 Leads + Tab)
Supplier Device Package
VBGA035W040
HRP7