BD6884GUW-E2
BD6884GUW-E2
Obsolete
Description:  IC HALF BRIDGE DRVR VBGA035W040
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 26800
BD6884GUW-E2 vs BD6226FP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
Half Bridge (4)
Half Bridge (4)
Applications
DC Motors, General Purpose
DC Motors, General Purpose
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
-
Power MOSFET
Rds On (Typ)
1.5Ohm
1.5Ohm
Current - Output / Channel
500mA
1A
Current - Peak Output
-
-
Voltage - Supply
2.5V ~ 5.5V
6V ~ 15V
Voltage - Load
2.5V ~ 5.5V
6V ~ 15V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Fault Protection
Over Temperature, UVLO
Current Limiting, Over Temperature, Over Voltage, UVLO
Mounting Type
Surface Mount
Surface Mount
Package / Case
35-VFBGA
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
Supplier Device Package
VBGA035W040
25-HSOP