☰
BD6920FP-E2
BD6920FP-E2
Not For New Designs
Description:  IC MOTOR DRIVER 6.5V-34V
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6920FP-E2 Datasheet
History Price: $4.84200
In Stock: 10720
BD6920FP-E2 vs BD61247NUX-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (2)
Pre-Driver - Half Bridge (2)
Interface
Parallel
PWM
Technology
Bipolar
DMOS
Step Resolution
-
-
Applications
Media Player
Fan Motor Driver
Current - Output
1A
200mA
Voltage - Supply
6.5V ~ 34V
4.5V ~ 16V
Voltage - Load
6.5V ~ 34V
18V
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
-
Surface Mount
Package / Case
-
10-UFDFN Exposed Pad
Supplier Device Package
-
VSON010X3030