☰
BD6920FP-E2
BD6920FP-E2
Not For New Designs
Description:  IC MOTOR DRIVER 6.5V-34V
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6920FP-E2 Datasheet
History Price: $4.84200
In Stock: 6480
BD6920FP-E2 Specification
Specification
Part No
BD6920FP-E2
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Interface
Parallel
Technology
Bipolar
Step Resolution
-
Applications
Media Player
Current - Output
1A
Voltage - Supply
6.5V ~ 34V
Voltage - Load
6.5V ~ 34V
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Package / Case
-
Supplier Device Package
-
BD6920FP-E2 Related Parts
BD60203EFV-E2
BD60203EFV-E2
Rohm Semiconductor
2CH H-BRIDGE MOTOR DRIVER FOR DC
BD60223FP-E2
BD60223FP-E2
Rohm Semiconductor
36V STEPPER MOTOR DRIVER:BD602
BD61241FV-GE2
BD61241FV-GE2
Rohm Semiconductor
IC MOTOR DRIVER 5.5V-16V 16SSOPB
BD61243FV-GE2
BD61243FV-GE2
Rohm Semiconductor
IC MOTOR DRIVER 5.5V-16V 14SSOPB
BD61245EFV-E2
BD61245EFV-E2
Rohm Semiconductor
IC MOTOR DRIVER HTSSOP-B16
BD61246EFV-E2
BD61246EFV-E2
Rohm Semiconductor
MULTIFUNCTION SINGLE-PHASE FULL-
BD61247NUX-E2
BD61247NUX-E2
Rohm Semiconductor
MULTIFUNCTION SINGLE-PHASE FULL-
BD61248NUX-E2
BD61248NUX-E2
Rohm Semiconductor
MULTIFUNCTION SINGLE-PHASE FULL-
BD61250MUV-E2
BD61250MUV-E2
Rohm Semiconductor
IC MOTOR DRIVER 4.5V-36V 24VQFN
BD61251FV-E2
BD61251FV-E2
Rohm Semiconductor
MULTIFUNCTION SINGLE-PHASE FULL-
BD62011AFS-E2
BD62011AFS-E2
Rohm Semiconductor
IC MOTOR DRIVER 10V-18V 24SSOPA
BD62011FS-E2
BD62011FS-E2
Rohm Semiconductor
IC MOTOR DRIVER 10V-18V 24SSOPA
BD6920FP-E2 Description
The Rohm Semiconductor BD6920FP-E2 is a high-voltage, low-saturation NPN power transistor designed for switching and amplification in automotive, industrial, and consumer electronic applications. It belongs to Rohm’s BD69xx family of high-current, low-saturation transistors optimized for driving motors, relays, lamps, and other inductive loads. The BD6920FP-E2 features enhanced current handling, low collector-emitter saturation voltage, and robust thermal performance in a compact surface-mount package, providing efficient switching and reliable operation in both DC and pulsed applications. The “FP-E2” suffix refers to the SMD package variant with RoHS compliance suitable for automated PCB assembly.

## Key Specifications

* Transistor Type: NPN bipolar junction transistor (BJT)
* Collector-Emitter Voltage (VCEO): 80 V maximum
* Collector-Base Voltage (VCBO): 80 V maximum
* Emitter-Base Voltage (VEBO): 5 V maximum
* Collector Current (IC): 3 A continuous at 25°C ambient
* Collector Current (Pulse): 6 A for pulses ≤ 10 ms
* Power Dissipation (PD): 2 W typical at 25°C ambient
* DC Current Gain (hFE): 40–320 at IC = 0.5 A, VCE = 10 V
* Saturation Voltage (VCE(sat)): 0.2 V typical at IC = 1 A, IB = 0.1 A
* Base Current (IB): 0.05–0.1 A for typical switching operation
* Transition Frequency (fT): 100 MHz typical
* Package: SOT-223 surface-mount package, 4 leads, compact footprint
* Operating Temperature Range: -40°C to +150°C junction temperature

## Electrical Characteristics

The BD6920FP-E2 offers efficient switching and low conduction losses in high-current applications:

* Low VCE(sat): Typical collector-emitter saturation voltage of 0.2 V ensures minimal voltage drop during conduction, reducing power dissipation and heat generation.
* High Current Capability: Continuous collector current of 3 A supports moderate to high-current loads, while pulsed current handling enables transient or inrush load management.
* Current Gain: Wide hFE range (40–320) allows flexibility in driving conditions, compatible with both low-current and logic-level input stages.
* High Breakdown Voltage: Collector-emitter voltage rating of 80 V allows use in automotive 12 V and 24 V systems with transient protection margin.
* Low Input Impedance: Ensures reliable switching with base drive currents compatible with microcontroller GPIOs or transistor driver ICs.

## Switching Performance

* Fast Switching: High transition frequency (fT = 100 MHz typical) supports high-speed switching applications.
* Turn-On and Turn-Off Characteristics: Rise and fall times are typically below 100 ns for moderate load capacitance, suitable for PWM and pulse-width modulation circuits.
* Saturation Behavior: Low VCE(sat) maintains efficiency under continuous or pulsed operation, critical for inductive load driving such as motors or solenoids.
* Safe Operating Area: Robust SOA accommodates both DC and pulsed load conditions within the rated voltage and current limits.

## Thermal Characteristics

* Maximum Junction Temperature (TJ): 150°C
* Thermal Resistance, Junction-to-Ambient (RθJA): 62°C/W typical for standard PCB layout
* Thermal Resistance, Junction-to-Case (RθJC): 12°C/W typical, allowing effective heat conduction via PCB or heatsink
* Power Dissipation: 2 W maximum continuous at 25°C ambient without forced cooling; heat sinking or thermal vias recommended for higher power applications

## Applications

* Automotive applications including relay, lamp, and actuator driving
* Motor control for small DC motors in automotive, consumer, or industrial equipment
* Switching regulators, high-current switches, and general-purpose load drivers
* Inductive load management, including solenoids, relays, and electromagnets
* Power management in battery-powered and energy-efficient devices
* Pulse and PWM-controlled switching in industrial control systems

## Advantages

* High collector current capability combined with low saturation voltage reduces conduction loss and thermal stress
* Compact SOT-223 surface-mount package allows high-density PCB layout
* Wide operating voltage and temperature range ensure reliability in automotive and industrial environments
* Fast switching characteristics support PWM, pulse, and high-frequency applications
* High DC current gain facilitates low-current base drive operation from logic-level inputs
* Robust thermal performance with low junction-to-case resistance improves power handling without extensive heatsinking

## Design Considerations

* Base Drive: Ensure sufficient base current (IB) to achieve low VCE(sat); a typical design uses IB = IC / hFE(min) with margin for saturation.
* Heat Management: Include copper pour or thermal vias to enhance heat dissipation for continuous high-current operation.
* Inductive Load Protection: Employ flyback diodes or snubber circuits to protect the transistor from voltage spikes generated by inductive loads.
* PCB Layout: Minimize trace resistance and inductance on collector and emitter paths to maintain efficiency and reduce voltage drop.
* Parasitic Effects: Keep wiring and layout short to reduce parasitic inductance and capacitance, especially in high-speed switching applications.

## Reliability and Compliance

The BD6920FP-E2 is rated for automotive and industrial operation from -40°C to +150°C. It is RoHS-compliant and designed for high reliability in surface-mount applications. The combination of low saturation voltage, high current capability, fast switching, and robust thermal performance ensures reliable operation in demanding load-switching, motor-driving, and power management applications. The device reduces BOM count by eliminating the need for multiple discrete transistors in series or parallel configurations while maintaining high efficiency and stable operation.

Overall, the Rohm BD6920FP-E2 offers a versatile, high-performance NPN power transistor solution for automotive, industrial, and consumer applications, combining high current capability, low saturation voltage, fast switching, and compact packaging for efficient and reliable load-driving performance.
BD6920FP-E2 Compare Parts
  • BD6920FP-E2 vs BD6994FV-GE2
  • BD6920FP-E2 vs BD6989FVM-TR
  • BD6920FP-E2 vs BD69830FV-GE2
  • BD6920FP-E2 vs BD6982FVM-GTR
  • BD6920FP-E2 vs BD6981FVM-GTR
  • BD6920FP-E2 vs BD6975FV-GE2
  • BD6920FP-E2 vs BD6974FV-E2
  • BD6920FP-E2 vs BD69740FV-GE2
  • BD6920FP-E2 vs BD6973FV-E2
  • BD6920FP-E2 vs BD69730FV-GE2
  • BD6920FP-E2 vs BD6971FV-E2
  • BD6920FP-E2 vs BD6971FS-E2
  • BD6920FP-E2 vs BD6968FVM-TR
  • BD6920FP-E2 vs BD6967FVM-TR
  • BD6920FP-E2 vs BD6966NUX-GE2
  • BD6920FP-E2 vs BD6965NUX-TR
  • BD6920FP-E2 vs BD6964FVM-TR
  • BD6920FP-E2 vs BD6964FVM-GTR
  • BD6920FP-E2 vs BD6964F-GE2
  • BD6920FP-E2 vs BD6964F-E2
  • BD6920FP-E2 vs BD6962FVM-TR
  • BD6920FP-E2 vs BD6962FVM-GTR
  • BD6920FP-E2 vs BD6961F-E2
  • BD6920FP-E2 vs BD6941FM-E2
  • BD6920FP-E2 vs BD6923FV-E2
  • BD6920FP-E2 vs BD6922FV-E2
  • BD6920FP-E2 vs BD69060GFT-TL
  • BD6920FP-E2 vs BD6889GU-E2
  • BD6920FP-E2 vs BD68888MUV-E2
  • BD6920FP-E2 vs BD68888AEKV-E2
  • BD6920FP-E2 vs BD6874GSW-E2
  • BD6920FP-E2 vs BD6873KN-E2
  • BD6920FP-E2 vs BD68720EFV-E2
  • BD6920FP-E2 vs BD68715EFV-E2
  • BD6920FP-E2 vs BD68710EFV-E2
  • BD6920FP-E2 vs BD68620EFV-E2
  • BD6920FP-E2 vs BD68610EFV-E2
  • BD6920FP-E2 vs BD6794EFV-E2
  • BD6920FP-E2 vs BD6792FM-E2
  • BD6920FP-E2 vs BD67929EFV-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 170 customer reviews from all over the world
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you