☰
BD6920FP-E2
BD6920FP-E2
Not For New Designs
Description:  IC MOTOR DRIVER 6.5V-34V
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6920FP-E2 Datasheet
History Price: $4.84200
In Stock: 10720
BD6920FP-E2 vs BD62110JEFJ-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
Parallel
PWM
Technology
Bipolar
DMOS
Step Resolution
-
-
Applications
Media Player
Printer
Current - Output
1A
2A
Voltage - Supply
6.5V ~ 34V
7V
Voltage - Load
6.5V ~ 34V
8V ~ 28V
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
-
8-HTSOP-J